Vishay Intertechnology, Inc. RES 56K OHM 1W 5% 1218 WIDE RCL121856K0JNEK

Description
RES 56Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 56Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1W 5% 1218 WIDE - RCL121856K0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1W 5% 1218 WIDE
RCL121856K0JNEK
RES 56K OHM 1W 5% 1218 WIDE RCL121856K0JNEK
RES 56Kohm 1W 5% 1218 WIDE

RES 56Kohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121856K0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121856K0JNEK
Chip Resistor - Surface Mount RCL121856K0JNEK
RES SMD 56K OHM 1W 1812 WIDE

RES SMD 56K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RCL121856K0JNEK RCL121856K0JNEK
Product Name RES 56K OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 56000 ohms
Tolerance 5 +/- %
Power Rating 1 to 1218 watts 1 to 1812 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details