Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1218523KFKEK

Description
523 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
523 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1218523KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218523KFKEK-ND
Chip Resistor - Surface Mount RCL1218523KFKEK-ND
523 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

523 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 523K OHM 1W 1% 1218 WIDE - RCL1218523KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1W 1% 1218 WIDE
RCL1218523KFKEK
RES 523K OHM 1W 1% 1218 WIDE RCL1218523KFKEK
RES 523Kohm 1W 1% 1218 WIDE

RES 523Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218523KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218523KFKEK
Chip Resistor - Surface Mount RCL1218523KFKEK
RES SMD 523K OHM 1W 1812 WIDE

RES SMD 523K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218523KFKEK-ND RCL1218523KFKEK RCL1218523KFKEK
Product Name Chip Resistor - Surface Mount RES 523K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details