Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL121851R0JNEK

Description
51 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL121851R0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121851R0JNEK-ND
Chip Resistor - Surface Mount RCL121851R0JNEK-ND
51 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

51 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 51 OHM 1W 5% 1218 WIDE - RCL121851R0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1W 5% 1218 WIDE
RCL121851R0JNEK
RES 51 OHM 1W 5% 1218 WIDE RCL121851R0JNEK
RES 51ohm 1W 5% 1218 WIDE

RES 51ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121851R0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121851R0JNEK
Chip Resistor - Surface Mount RCL121851R0JNEK
RES SMD 51 OHM 1W 1812 WIDE

RES SMD 51 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121851R0JNEK-ND RCL121851R0JNEK RCL121851R0JNEK
Product Name Chip Resistor - Surface Mount RES 51 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers