Vishay Intertechnology, Inc. RES 51.0 OHM 1W 1% 1218 WIDE RCL121851R0FKEK

Description
RES 51.0ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 51.0ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0 OHM 1W 1% 1218 WIDE - RCL121851R0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1W 1% 1218 WIDE
RCL121851R0FKEK
RES 51.0 OHM 1W 1% 1218 WIDE RCL121851R0FKEK
RES 51.0ohm 1W 1% 1218 WIDE

RES 51.0ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121851R0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121851R0FKEK-ND
Chip Resistor - Surface Mount RCL121851R0FKEK-ND
51 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

51 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121851R0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121851R0FKEK
Chip Resistor - Surface Mount RCL121851R0FKEK
RES SMD 51 OHM 1W 1812 WIDE

RES SMD 51 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121851R0FKEK RCL121851R0FKEK-ND RCL121851R0FKEK
Product Name RES 51.0 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 51 ohms 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers