Vishay Intertechnology, Inc. RES 51.0K OHM 1W 1% 1218 WIDE RCL121851K0FKEK

Description
RES 51.0Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 51.0Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1W 1% 1218 WIDE - RCL121851K0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1W 1% 1218 WIDE
RCL121851K0FKEK
RES 51.0K OHM 1W 1% 1218 WIDE RCL121851K0FKEK
RES 51.0Kohm 1W 1% 1218 WIDE

RES 51.0Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121851K0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121851K0FKEK-ND
Chip Resistor - Surface Mount RCL121851K0FKEK-ND
51 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

51 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121851K0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121851K0FKEK
Chip Resistor - Surface Mount RCL121851K0FKEK
RES SMD 51K OHM 1W 1812 WIDE

RES SMD 51K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121851K0FKEK RCL121851K0FKEK-ND RCL121851K0FKEK
Product Name RES 51.0K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 51000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details