Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1218510RFKEK

Description
510 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1218510RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218510RFKEK-ND
Chip Resistor - Surface Mount RCL1218510RFKEK-ND
510 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

510 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 510 OHM 1W 1% 1218 WIDE - RCL1218510RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1W 1% 1218 WIDE
RCL1218510RFKEK
RES 510 OHM 1W 1% 1218 WIDE RCL1218510RFKEK
RES 510ohm 1W 1% 1218 WIDE

RES 510ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218510RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218510RFKEK
Chip Resistor - Surface Mount RCL1218510RFKEK
RES SMD 510 OHM 1W 1812 WIDE

RES SMD 510 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218510RFKEK-ND RCL1218510RFKEK RCL1218510RFKEK
Product Name Chip Resistor - Surface Mount RES 510 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 510 ohms 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details