Vishay Intertechnology, Inc. RES 4.99 OHM 1W 1% 1218 WIDE RCL12184R99FKEK

Description
RES 4.99ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 4.99ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1W 1% 1218 WIDE - RCL12184R99FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1W 1% 1218 WIDE
RCL12184R99FKEK
RES 4.99 OHM 1W 1% 1218 WIDE RCL12184R99FKEK
RES 4.99ohm 1W 1% 1218 WIDE

RES 4.99ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2430-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2430-2-ND
Chip Resistor - Surface Mount 541-2430-2-ND
4.99 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2430-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2430-6-ND
Chip Resistor - Surface Mount 541-2430-6-ND
4.99 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2430-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2430-1-ND
Chip Resistor - Surface Mount 541-2430-1-ND
4.99 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

4.99 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL12184R99FKEK - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL12184R99FKEK
Resistors - Chip Resistor - Surface Mount RCL12184R99FKEK
RES SMD 4.99 OHM 1W 1812 WIDE

RES SMD 4.99 OHM 1W 1812 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL12184R99FKEK 541-2430-2-ND RCL12184R99FKEK
Product Name RES 4.99 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details