Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12184R70JNEK

Description
4.7 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2428-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2428-2-ND
Chip Resistor - Surface Mount 541-2428-2-ND
4.7 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

4.7 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 4.7 OHM 1W 5% 1218 WIDE - RCL12184R70JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1W 5% 1218 WIDE
RCL12184R70JNEK
RES 4.7 OHM 1W 5% 1218 WIDE RCL12184R70JNEK
RES 4.7ohm 1W 5% 1218 WIDE

RES 4.7ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12184R70JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12184R70JNEK
Chip Resistor - Surface Mount RCL12184R70JNEK
RES SMD 4.7 OHM 1W 1812 WIDE

RES SMD 4.7 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-2428-2-ND RCL12184R70JNEK RCL12184R70JNEK
Product Name Chip Resistor - Surface Mount RES 4.7 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details