4.7 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
4.7 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
4.7 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 4.70ohm 1W 1% 1218 WIDE
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 4.7 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-RCL12184R70FKEKDKR-ND | RCL12184R70FKEK | 40T1870 |
| Product Name | Chip Resistor - Surface Mount | RES 4.70 OHM 1W 1% 1218 WIDE | Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 4.7 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 4.7 ohms | 4.7 ohms |