Vishay Intertechnology, Inc. RES 4.30 OHM 1W 1% 1218 WIDE RCL12184R30FKEK

Description
RES 4.30ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 4.30ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30 OHM 1W 1% 1218 WIDE - RCL12184R30FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30 OHM 1W 1% 1218 WIDE
RCL12184R30FKEK
RES 4.30 OHM 1W 1% 1218 WIDE RCL12184R30FKEK
RES 4.30ohm 1W 1% 1218 WIDE

RES 4.30ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12184R30FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12184R30FKEK-ND
Chip Resistor - Surface Mount RCL12184R30FKEK-ND
4.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

4.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12184R30FKEK RCL12184R30FKEK-ND
Product Name RES 4.30 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details