Vishay Intertechnology, Inc. RES 4.87K OHM 1W 1% 1218 WIDE RCL12184K87FKEK

Description
RES 4.87Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 4.87Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1W 1% 1218 WIDE - RCL12184K87FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1W 1% 1218 WIDE
RCL12184K87FKEK
RES 4.87K OHM 1W 1% 1218 WIDE RCL12184K87FKEK
RES 4.87Kohm 1W 1% 1218 WIDE

RES 4.87Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12184K87FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12184K87FKEK-ND
Chip Resistor - Surface Mount RCL12184K87FKEK-ND
4.87 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

4.87 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12184K87FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12184K87FKEK
Chip Resistor - Surface Mount RCL12184K87FKEK
RES SMD 4.87K OHM 1W 1812 WIDE

RES SMD 4.87K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12184K87FKEK RCL12184K87FKEK-ND RCL12184K87FKEK
Product Name RES 4.87K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 4870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1273FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details