Vishay Intertechnology, Inc. RES 4.64K OHM 1W 1% 1218 WIDE RCL12184K64FKEK

Description
RES 4.64Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 4.64Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1W 1% 1218 WIDE - RCL12184K64FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1W 1% 1218 WIDE
RCL12184K64FKEK
RES 4.64K OHM 1W 1% 1218 WIDE RCL12184K64FKEK
RES 4.64Kohm 1W 1% 1218 WIDE

RES 4.64Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12184K64FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12184K64FKEK-ND
Chip Resistor - Surface Mount RCL12184K64FKEK-ND
4.64 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

4.64 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12184K64FKEK RCL12184K64FKEK-ND
Product Name RES 4.64K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 4640 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details