The RCL12184K30JNEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications in power measurement electronics, particularly in automotive and industrial sectors. It features a resistance value of 4.3 kΩ with a tolerance of ±1%. The resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. It operates effectively within a temperature range of -55 °C to +155 °C and has a temperature coefficient of resistance (TCR) of ±100 ppm/K. The resistor is AEC-Q200 qualified, ensuring reliability in automotive applications. It is packaged in compliance with IEC standards, suitable for automatic SMD assembly, and is RoHS compliant. The product is designed for enhanced thermal cycling performance and has a low failure rate, making it a robust choice for demanding applications.
RES 4.3Kohm 1W 5% 1218 WIDE
4.3 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES SMD 4.3K OHM 1W 1812 WIDE
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL12184K30JNEK | RCL12184K30JNEK-ND | RCL12184K30JNEK |
| Product Name | RES 4.3K OHM 1W 5% 1218 WIDE | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 4300 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 1 to 1218 watts | 1 watts | 1 to 1812 watts |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |