The RCL12184K30FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 4.3 kΩ with a tolerance of ±1%. The resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. It is qualified according to AEC-Q200, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is packaged in compliance with IEC standards, facilitating automatic assembly processes. Its construction includes a cermet film layer on a high-grade ceramic substrate, providing durability and resistance to environmental factors.
RES 4.30Kohm 1W 1% 1218 WIDE
RES SMD 4.3K OHM 1W 1812 WIDE
| ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RCL12184K30FKEK | RCL12184K30FKEK |
| Product Name | RES 4.30K OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount |
| Resistance Range | 4300 ohms | |
| Tolerance | 1 +/- % | |
| Power Rating | 1 to 1218 watts | 1 to 1812 watts |