Vishay Intertechnology, Inc. RES 4.12K OHM 1W 1% 1218 WIDE RCL12184K12FKEK

Description
RES 4.12Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 4.12Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1W 1% 1218 WIDE - RCL12184K12FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1W 1% 1218 WIDE
RCL12184K12FKEK
RES 4.12K OHM 1W 1% 1218 WIDE RCL12184K12FKEK
RES 4.12Kohm 1W 1% 1218 WIDE

RES 4.12Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12184K12FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12184K12FKEK
Chip Resistor - Surface Mount RCL12184K12FKEK
RES SMD 4.12K OHM 1W 1812 WIDE

RES SMD 4.12K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RCL12184K12FKEK RCL12184K12FKEK
Product Name RES 4.12K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 4120 ohms
Tolerance 1 +/- %
Power Rating 1 to 1218 watts 1 to 1812 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers