The RCL12184K02FKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance range from 1 Ω to 2.2 MΩ with a tolerance of ± 1% or ± 5%. The resistor has a temperature coefficient of ± 100 ppm/K or ± 200 ppm/K, depending on the specific variant. It is rated for a maximum power dissipation of 1.0 W and can operate within a temperature range of -55 °C to +155 °C. The device is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The resistor is packaged in compliance with IEC standards, ensuring compatibility with automatic SMD assembly systems. It is RoHS-compliant and features enhanced thermal cycling performance, making it a robust choice for demanding environments.
4.02 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 4.02Kohm 1W 1% 1218 WIDE
RES SMD 4.02K OHM 1W 1812 WIDE
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL12184K02FKEK-ND | RCL12184K02FKEK | RCL12184K02FKEK |
| Product Name | Chip Resistor - Surface Mount | RES 4.02K OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % |