Vishay Intertechnology, Inc. RES 49.9K OHM 1W 1% 1218 WIDE RCL121849K9FKEK

Description
RES 49.9Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 49.9Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1W 1% 1218 WIDE - RCL121849K9FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1W 1% 1218 WIDE
RCL121849K9FKEK
RES 49.9K OHM 1W 1% 1218 WIDE RCL121849K9FKEK
RES 49.9Kohm 1W 1% 1218 WIDE

RES 49.9Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121849K9FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121849K9FKEK-ND
Chip Resistor - Surface Mount RCL121849K9FKEK-ND
49.9 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121849K9FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121849K9FKEK
Chip Resistor - Surface Mount RCL121849K9FKEK
RES SMD 49.9K OHM 1W 1812 WIDE

RES SMD 49.9K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121849K9FKEK RCL121849K9FKEK-ND RCL121849K9FKEK
Product Name RES 49.9K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details