RES 47ohm 1W 5% 1218 WIDE
47 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
47 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1watt 47ohms 5% 1218 200ppm Product overview: RCL121847R0JNEK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL121847R0JNEK can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL121847R0JNEK | RCL47BTR-ND | 52-RCL121847R0JNEK |
| Product Name | RES 47 OHM 1W 5% 1218 WIDE | Chip Resistor - Surface Mount | SMD Resistor |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1 to 1218 watts | 1 watts | |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |