Vishay Intertechnology, Inc. RES 475 OHM 1W 1% 1218 WIDE RCL1218475RFKEK

Description
RES 475ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 475ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1W 1% 1218 WIDE - RCL1218475RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1W 1% 1218 WIDE
RCL1218475RFKEK
RES 475 OHM 1W 1% 1218 WIDE RCL1218475RFKEK
RES 475ohm 1W 1% 1218 WIDE

RES 475ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218475RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218475RFKEK-ND
Chip Resistor - Surface Mount RCL1218475RFKEK-ND
475 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

475 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1218475RFKEK RCL1218475RFKEK-ND
Product Name RES 475 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1614947-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details