Vishay Intertechnology, Inc. RES 470K OHM 1W 5% 1218 WIDE RCL1218470KJNEK

Description
RES 470Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 470Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1W 5% 1218 WIDE - RCL1218470KJNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 5% 1218 WIDE
RCL1218470KJNEK
RES 470K OHM 1W 5% 1218 WIDE RCL1218470KJNEK
RES 470Kohm 1W 5% 1218 WIDE

RES 470Kohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2422-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2422-2-ND
Chip Resistor - Surface Mount 541-2422-2-ND
470 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

470 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL1218470KJNEK 541-2422-2-ND
Product Name RES 470K OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 470000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers