Vishay Intertechnology, Inc. RES 453 OHM 1W 1% 1218 WIDE RCL1218453RFKEK

Description
RES 453ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 453ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1W 1% 1218 WIDE - RCL1218453RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 1% 1218 WIDE
RCL1218453RFKEK
RES 453 OHM 1W 1% 1218 WIDE RCL1218453RFKEK
RES 453ohm 1W 1% 1218 WIDE

RES 453ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218453RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218453RFKEK-ND
Chip Resistor - Surface Mount RCL1218453RFKEK-ND
453 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

453 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218453RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218453RFKEK
Chip Resistor - Surface Mount RCL1218453RFKEK
RES SMD 453 OHM 1W 1812 WIDE

RES SMD 453 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218453RFKEK RCL1218453RFKEK-ND RCL1218453RFKEK
Product Name RES 453 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details