Vishay Intertechnology, Inc. RES 43K OHM 1W 5% 1218 WIDE RCL121843K0JNEK

Description
RES 43Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 43Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1W 5% 1218 WIDE - RCL121843K0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1W 5% 1218 WIDE
RCL121843K0JNEK
RES 43K OHM 1W 5% 1218 WIDE RCL121843K0JNEK
RES 43Kohm 1W 5% 1218 WIDE

RES 43Kohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121843K0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121843K0JNEK-ND
Chip Resistor - Surface Mount RCL121843K0JNEK-ND
43 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

43 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121843K0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121843K0JNEK
Chip Resistor - Surface Mount RCL121843K0JNEK
RES SMD 43K OHM 1W 1812 WIDE

RES SMD 43K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121843K0JNEK RCL121843K0JNEK-ND RCL121843K0JNEK
Product Name RES 43K OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 43000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers