Vishay Intertechnology, Inc. RES 422 OHM 1W 1% 1218 WIDE RCL1218422RFKEK

Description
RES 422ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 422ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1W 1% 1218 WIDE - RCL1218422RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1W 1% 1218 WIDE
RCL1218422RFKEK
RES 422 OHM 1W 1% 1218 WIDE RCL1218422RFKEK
RES 422ohm 1W 1% 1218 WIDE

RES 422ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218422RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218422RFKEK-ND
Chip Resistor - Surface Mount RCL1218422RFKEK-ND
422 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

422 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218422RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218422RFKEK
Chip Resistor - Surface Mount RCL1218422RFKEK
RES SMD 422 OHM 1W 1812 WIDE

RES SMD 422 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL1218422RFKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218422RFKEK
Chip Resistor - Surface Mount RCL1218422RFKEK
RES SMD 422 OHM 1W 1812 WIDE

RES SMD 422 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCL1218422RFKEK RCL1218422RFKEK-ND RCL1218422RFKEK RCL1218422RFKEK
Product Name RES 422 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 422 ohms 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4753FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details