Vishay Intertechnology, Inc. RES 3.60 OHM 1W 1% 1218 WIDE RCL12183R60FKEK

Description
RES 3.60ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 3.60ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60 OHM 1W 1% 1218 WIDE - RCL12183R60FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM 1W 1% 1218 WIDE
RCL12183R60FKEK
RES 3.60 OHM 1W 1% 1218 WIDE RCL12183R60FKEK
RES 3.60ohm 1W 1% 1218 WIDE

RES 3.60ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12183R60FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12183R60FKEK-ND
Chip Resistor - Surface Mount RCL12183R60FKEK-ND
3.6 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12183R60FKEK RCL12183R60FKEK-ND
Product Name RES 3.60 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 3.6 ohms 3.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details