Vishay Precision Group Chip Resistor - Surface Mount RCL12183R30FKEK

Description
3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2421-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2421-2-ND
Chip Resistor - Surface Mount 541-2421-2-ND
3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2421-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2421-6-ND
Chip Resistor - Surface Mount 541-2421-6-ND
3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2421-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2421-1-ND
Chip Resistor - Surface Mount 541-2421-1-ND
3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.30 OHM 1W 1% 1218 WIDE - RCL12183R30FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30 OHM 1W 1% 1218 WIDE
RCL12183R30FKEK
RES 3.30 OHM 1W 1% 1218 WIDE RCL12183R30FKEK
RES 3.30ohm 1W 1% 1218 WIDE

RES 3.30ohm 1W 1% 1218 WIDE

Supplier's Site
Res, 3R3, 1%, 1W, 1218; Resistor Case Style Vishay - 12AC2001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 1W, 1218; Resistor Case Style Vishay
12AC2001
Res, 3R3, 1%, 1W, 1218; Resistor Case Style Vishay 12AC2001
RES, 3R3, 1%, 1W, 1218; Resistor Case Style:1218 [3045 Metric]; Resistance:3.3ohm; Product Range:RCL Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 3R3, 1%, 1W, 1218; Resistor Case Style:1218 [3045 Metric]; Resistance:3.3ohm; Product Range:RCL Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 3.3 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay - 40T1864 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 3.3 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay
40T1864
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 3.3 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay 40T1864
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 3.3 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 3.3 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2421-2-ND RCL12183R30FKEK 12AC2001 40T1864
Product Name Chip Resistor - Surface Mount RES 3.30 OHM 1W 1% 1218 WIDE Res, 3R3, 1%, 1W, 1218; Resistor Case Style Vishay Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 3.3 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 1218 [3045 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details