Vishay Intertechnology, Inc. RES 3.90K OHM 1W 1% 1218 WIDE RCL12183K90FKEK

Description
RES 3.90Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 3.90Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM 1W 1% 1218 WIDE - RCL12183K90FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1W 1% 1218 WIDE
RCL12183K90FKEK
RES 3.90K OHM 1W 1% 1218 WIDE RCL12183K90FKEK
RES 3.90Kohm 1W 1% 1218 WIDE

RES 3.90Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2420-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2420-2-ND
Chip Resistor - Surface Mount 541-2420-2-ND
3.9 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12183K90FKEK 541-2420-2-ND
Product Name RES 3.90K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 3900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details