Vishay Intertechnology, Inc. RES 3.32K OHM 1W 1% 1218 WIDE RCL12183K32FKEK

Description
RES 3.32Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 3.32Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1W 1% 1218 WIDE - RCL12183K32FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1W 1% 1218 WIDE
RCL12183K32FKEK
RES 3.32K OHM 1W 1% 1218 WIDE RCL12183K32FKEK
RES 3.32Kohm 1W 1% 1218 WIDE

RES 3.32Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12183K32FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12183K32FKEK-ND
Chip Resistor - Surface Mount RCL12183K32FKEK-ND
3.32 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12183K32FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12183K32FKEK
Chip Resistor - Surface Mount RCL12183K32FKEK
RES SMD 3.32K OHM 1W 1812 WIDE

RES SMD 3.32K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12183K32FKEK RCL12183K32FKEK-ND RCL12183K32FKEK
Product Name RES 3.32K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD225GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details