Vishay Precision Group Chip Resistor - Surface Mount RCL12183K30FKEK

Description
3.3 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3551-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3551-2-ND
Chip Resistor - Surface Mount 541-3551-2-ND
3.3 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3551-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3551-6-ND
Chip Resistor - Surface Mount 541-3551-6-ND
3.3 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3551-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3551-1-ND
Chip Resistor - Surface Mount 541-3551-1-ND
3.3 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.30K OHM 1W 1% 1218 WIDE - RCL12183K30FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1W 1% 1218 WIDE
RCL12183K30FKEK
RES 3.30K OHM 1W 1% 1218 WIDE RCL12183K30FKEK
RES 3.30Kohm 1W 1% 1218 WIDE

RES 3.30Kohm 1W 1% 1218 WIDE

Supplier's Site
Res, 3K3, 1%, 1W, 1218; Resistor Case Style Vishay - 12AC2000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 1W, 1218; Resistor Case Style Vishay
12AC2000
Res, 3K3, 1%, 1W, 1218; Resistor Case Style Vishay 12AC2000
RES, 3K3, 1%, 1W, 1218; Resistor Case Style:1218 [3045 Metric]; Resistance:3.3kohm; Product Range:RCL Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 3K3, 1%, 1W, 1218; Resistor Case Style:1218 [3045 Metric]; Resistance:3.3kohm; Product Range:RCL Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 3.3 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay - 40T1863 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 3.3 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay
40T1863
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 3.3 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay 40T1863
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 3.3 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 3.3 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCL12183K30FKEK - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL12183K30FKEK
Resistors - Chip Resistor - Surface Mount RCL12183K30FKEK
RES SMD 3.3K OHM 1W 1812 WIDE

RES SMD 3.3K OHM 1W 1812 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3551-2-ND RCL12183K30FKEK 12AC2000 40T1863 RCL12183K30FKEK
Product Name Chip Resistor - Surface Mount RES 3.30K OHM 1W 1% 1218 WIDE Res, 3K3, 1%, 1W, 1218; Resistor Case Style Vishay Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 3.3 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 1218 [3045 Metric] Surface Mount Technology (SMT / SMD) 1812; Wide 1812 (4532 Metric), 1218
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details