Vishay Intertechnology, Inc. RES 39.2 OHM 1W 1% 1218 WIDE RCL121839R2FKEK

Description
RES 39.2ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 39.2ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1W 1% 1218 WIDE - RCL121839R2FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1W 1% 1218 WIDE
RCL121839R2FKEK
RES 39.2 OHM 1W 1% 1218 WIDE RCL121839R2FKEK
RES 39.2ohm 1W 1% 1218 WIDE

RES 39.2ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121839R2FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121839R2FKEK-ND
Chip Resistor - Surface Mount RCL121839R2FKEK-ND
39.2 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121839R2FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121839R2FKEK
Chip Resistor - Surface Mount RCL121839R2FKEK
RES SMD 39.2 OHM 1W 1812 WIDE

RES SMD 39.2 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL121839R2FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL121839R2FKEK
Chip Resistor - Surface Mount RCL121839R2FKEK
RES SMD 39.2 OHM 1W 1812 WIDE

RES SMD 39.2 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCL121839R2FKEK RCL121839R2FKEK-ND RCL121839R2FKEK RCL121839R2FKEK
Product Name RES 39.2 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details