Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL121839R0JNEK

Description
39 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL121839R0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121839R0JNEK-ND
Chip Resistor - Surface Mount RCL121839R0JNEK-ND
39 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

39 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 39 OHM 1W 5% 1218 WIDE - RCL121839R0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1W 5% 1218 WIDE
RCL121839R0JNEK
RES 39 OHM 1W 5% 1218 WIDE RCL121839R0JNEK
RES 39ohm 1W 5% 1218 WIDE

RES 39ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121839R0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121839R0JNEK
Chip Resistor - Surface Mount RCL121839R0JNEK
RES SMD 39 OHM 1W 1812 WIDE

RES SMD 39 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121839R0JNEK-ND RCL121839R0JNEK RCL121839R0JNEK
Product Name Chip Resistor - Surface Mount RES 39 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers