Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1218390RFKEK

Description
390 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL390ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL390ACT-ND
Chip Resistor - Surface Mount RCL390ACT-ND
390 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

390 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL390ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL390ATR-ND
Chip Resistor - Surface Mount RCL390ATR-ND
390 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

390 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 390 OHM 1W 1% 1218 WIDE - RCL1218390RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1W 1% 1218 WIDE
RCL1218390RFKEK
RES 390 OHM 1W 1% 1218 WIDE RCL1218390RFKEK
RES 390ohm 1W 1% 1218 WIDE

RES 390ohm 1W 1% 1218 WIDE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCL1218390RFKEK - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL1218390RFKEK
Resistors - Chip Resistor - Surface Mount RCL1218390RFKEK
RES SMD 390 OHM 1W 1812 WIDE

RES SMD 390 OHM 1W 1812 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL390ACT-ND RCL1218390RFKEK RCL1218390RFKEK
Product Name Chip Resistor - Surface Mount RES 390 OHM 1W 1% 1218 WIDE Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 1812; Wide 1812 (4532 Metric), 1218
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details