Vishay Intertechnology, Inc. RES 383K OHM 1W 1% 1218 WIDE RCL1218383KFKEK

Description
RES 383Kohm 1W 1% 1218 WIDE
Request a Quote
Description
RES 383Kohm 1W 1% 1218 WIDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCL1218383KFKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 383 kΩ with a tolerance of ±1%. The resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. It is qualified according to AEC-Q200, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is packaged in compliance with IEC standards, facilitating automated assembly processes. Its construction includes a cermet film layer on a high-grade ceramic substrate, providing robust mechanical and climatic protection.

Datasheet Summary
Powered by GS/AI

The RCL1218383KFKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 383 kΩ with a tolerance of ±1%. The resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. It is qualified according to AEC-Q200, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is packaged in compliance with IEC standards, facilitating automated assembly processes. Its construction includes a cermet film layer on a high-grade ceramic substrate, providing robust mechanical and climatic protection.

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1W 1% 1218 WIDE - RCL1218383KFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1W 1% 1218 WIDE
RCL1218383KFKEK
RES 383K OHM 1W 1% 1218 WIDE RCL1218383KFKEK
RES 383Kohm 1W 1% 1218 WIDE

RES 383Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218383KFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218383KFKEK-ND
Chip Resistor - Surface Mount RCL1218383KFKEK-ND
383 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

383 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218383KFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218383KFKEK
Chip Resistor - Surface Mount RCL1218383KFKEK
RES SMD 383K OHM 1W 1812 WIDE

RES SMD 383K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218383KFKEK RCL1218383KFKEK-ND RCL1218383KFKEK
Product Name RES 383K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details