Vishay Intertechnology, Inc. RES 365 OHM 1W 1% 1218 WIDE RCL1218365RFKEK

Description
RES 365ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 365ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1W 1% 1218 WIDE - RCL1218365RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1W 1% 1218 WIDE
RCL1218365RFKEK
RES 365 OHM 1W 1% 1218 WIDE RCL1218365RFKEK
RES 365ohm 1W 1% 1218 WIDE

RES 365ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218365RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218365RFKEK-ND
Chip Resistor - Surface Mount RCL1218365RFKEK-ND
365 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

365 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218365RFKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218365RFKEK
Chip Resistor - Surface Mount RCL1218365RFKEK
RES SMD 365 OHM 1W 1812 WIDE

RES SMD 365 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL1218365RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218365RFKEK
Chip Resistor - Surface Mount RCL1218365RFKEK
RES SMD 365 OHM 1W 1812 WIDE

RES SMD 365 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RCL1218365RFKEK RCL1218365RFKEK-ND RCL1218365RFKEK RCL1218365RFKEK
Product Name RES 365 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 365 ohms 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers