Vishay Intertechnology, Inc. RES 33 OHM 1W 5% 1218 WIDE RCL121833R0JNEK

Description
RES 33ohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 33ohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1W 5% 1218 WIDE - RCL121833R0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1W 5% 1218 WIDE
RCL121833R0JNEK
RES 33 OHM 1W 5% 1218 WIDE RCL121833R0JNEK
RES 33ohm 1W 5% 1218 WIDE

RES 33ohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2417-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2417-2-ND
Chip Resistor - Surface Mount 541-2417-2-ND
33 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

33 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2417-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2417-1-ND
Chip Resistor - Surface Mount 541-2417-1-ND
33 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

33 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL121833R0JNEK - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCL121833R0JNEK
Resistors - Chip Resistor - Surface Mount RCL121833R0JNEK
RES SMD 33 OHM 1W 1812 WIDE

RES SMD 33 OHM 1W 1812 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RCL121833R0JNEK 541-2417-2-ND RCL121833R0JNEK
Product Name RES 33 OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details