The RCL1218332KFKEK is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring reliability and stability in power measurement electronics. It features a resistance value of 332 kΩ with a tolerance of ±1%. The resistor has a rated power dissipation of 1.0 W and can operate at a maximum voltage of 200 V. It is qualified according to AEC-Q200, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The resistor is constructed with a cermet film layer on a high-grade ceramic substrate, providing robust mechanical and climatic protection. It is RoHS-compliant and suitable for automatic SMD assembly processes.
332 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 332Kohm 1W 1% 1218 WIDE
RES SMD 332K OHM 1W 1812 WIDE
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RCL1218332KFKEK-ND | RCL1218332KFKEK | RCL1218332KFKEK |
| Product Name | Chip Resistor - Surface Mount | RES 332K OHM 1W 1% 1218 WIDE | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % |