Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL1218324RFKEK

Description
324 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
324 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL1218324RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218324RFKEK-ND
Chip Resistor - Surface Mount RCL1218324RFKEK-ND
324 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

324 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 324 OHM 1W 1% 1218 WIDE - RCL1218324RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 1W 1% 1218 WIDE
RCL1218324RFKEK
RES 324 OHM 1W 1% 1218 WIDE RCL1218324RFKEK
RES 324ohm 1W 1% 1218 WIDE

RES 324ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218324RFKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218324RFKEK
Chip Resistor - Surface Mount RCL1218324RFKEK
RES SMD 324 OHM 1W 1812 WIDE

RES SMD 324 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL1218324RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218324RFKEK
Chip Resistor - Surface Mount RCL1218324RFKEK
RES SMD 324 OHM 1W 1812 WIDE

RES SMD 324 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RCL1218324RFKEK-ND RCL1218324RFKEK RCL1218324RFKEK RCL1218324RFKEK
Product Name Chip Resistor - Surface Mount RES 324 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 324 ohms 324 ohms 324 ohms 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers