Vishay Intertechnology, Inc. RES 30.9 OHM 1W 1% 1218 WIDE RCL121830R9FKEK

Description
RES 30.9ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 30.9ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 1W 1% 1218 WIDE - RCL121830R9FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 1W 1% 1218 WIDE
RCL121830R9FKEK
RES 30.9 OHM 1W 1% 1218 WIDE RCL121830R9FKEK
RES 30.9ohm 1W 1% 1218 WIDE

RES 30.9ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2414-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2414-2-ND
Chip Resistor - Surface Mount 541-2414-2-ND
30.9 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2414-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2414-1-ND
Chip Resistor - Surface Mount 541-2414-1-ND
30.9 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

30.9 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL121830R9FKEK 541-2414-2-ND
Product Name RES 30.9 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details