Vishay Intertechnology, Inc. SMD Resistor RCL1218301RFKEK

Description
Thick Film Resistors - SMD 1watt 301ohms 1% 1218 100ppm Product overview: RCL1218301RFKEK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1218301RFKEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 301ohms 1% 1218 100ppm Product overview: RCL1218301RFKEK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1218301RFKEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-RCL1218301RFKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thick Film Resistors - SMD 1watt 301ohms 1% 1218 100ppm Product overview: RCL1218301RFKEK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1218301RFKEK can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1watt 301ohms 1% 1218 100ppm Product overview: RCL1218301RFKEK from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCL1218301RFKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 301 OHM 1W 1% 1218 WIDE - RCL1218301RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1W 1% 1218 WIDE
RCL1218301RFKEK
RES 301 OHM 1W 1% 1218 WIDE RCL1218301RFKEK
RES 301ohm 1W 1% 1218 WIDE

RES 301ohm 1W 1% 1218 WIDE

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RCL1218301RFKEK
891482-RCL1218301RFKEK
Chip Resistor - Surface Mount - RCL1218301RFKEK 891482-RCL1218301RFKEK
Manufacturer: Vishay Win Source Part Number: 891482-RCL1218301RFK EK Series: RCL Operating Temperature Range: -55°C ~ 155°C Features: 301 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film Package: Wide 1812 (4532 Metric), 1218 Package: Reel - TR Categories: Resistors Case / Package: 1218 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2412-2, 541-2412-1, 541-2412-6, RCL1218301RFKEK-ND

Manufacturer: Vishay
Win Source Part Number: 891482-RCL1218301RFKEK
Series: RCL
Operating Temperature Range: -55°C ~ 155°C
Features: 301 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Package: Wide 1812 (4532 Metric), 1218
Package: Reel - TR
Categories: Resistors
Case / Package: 1218
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2412-2, 541-2412-1, 541-2412-6, RCL1218301RFKEK-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2412-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2412-2-ND
Chip Resistor - Surface Mount 541-2412-2-ND
301 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

301 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCL1218301RFKEK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCL1218301RFKEK
Resistors - Chip Resistor - Surface Mount RCL1218301RFKEK
RES SMD 301 OHM 1W 1812 WIDE

RES SMD 301 OHM 1W 1812 WIDE

Supplier's Site
Res Thick Film 1218 301Ohm 1% 1W ±100ppm/K Molded T/R - 873-RCL1218301RFKEK - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1218 301Ohm 1% 1W ±100ppm/K Molded T/R
873-RCL1218301RFKEK
Res Thick Film 1218 301Ohm 1% 1W ±100ppm/K Molded T/R 873-RCL1218301RFKEK
Res Thick Film 1218 301Ohm 1% 1W ±100ppm/K Molded T/R

Res Thick Film 1218 301Ohm 1% 1W ±100ppm/K Molded T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RCL1218301RFKEK RCL1218301RFKEK 891482-RCL1218301RFKEK 541-2412-2-ND RCL1218301RFKEK 873-RCL1218301RFKEK
Product Name SMD Resistor RES 301 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount - RCL1218301RFKEK Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res Thick Film 1218 301Ohm 1% 1W ±100ppm/K Molded T/R
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers