Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12182R55FKEK

Description
2.55 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.55 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL12182R55FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12182R55FKEK-ND
Chip Resistor - Surface Mount RCL12182R55FKEK-ND
2.55 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

2.55 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.55 OHM 1W 1% 1218 WIDE - RCL12182R55FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 1W 1% 1218 WIDE
RCL12182R55FKEK
RES 2.55 OHM 1W 1% 1218 WIDE RCL12182R55FKEK
RES 2.55ohm 1W 1% 1218 WIDE

RES 2.55ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12182R55FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12182R55FKEK
Chip Resistor - Surface Mount RCL12182R55FKEK
RES SMD 2.55 OHM 1W 1812 WIDE

RES SMD 2.55 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL12182R55FKEK-ND RCL12182R55FKEK RCL12182R55FKEK
Product Name Chip Resistor - Surface Mount RES 2.55 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers