Vishay Intertechnology, Inc. RES 2.21 OHM 1W 1% 1218 WIDE RCL12182R21FKEK

Description
RES 2.21ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 2.21ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 1W 1% 1218 WIDE - RCL12182R21FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1W 1% 1218 WIDE
RCL12182R21FKEK
RES 2.21 OHM 1W 1% 1218 WIDE RCL12182R21FKEK
RES 2.21ohm 1W 1% 1218 WIDE

RES 2.21ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12182R21FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12182R21FKEK-ND
Chip Resistor - Surface Mount RCL12182R21FKEK-ND
2.21 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCL12182R21FKEK RCL12182R21FKEK-ND
Product Name RES 2.21 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount
Resistance Range 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details