2.2 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
2.2 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
RES 2.20ohm 1W 1% 1218 WIDE
RES SMD 2.2 OHM 1W 1812 WIDE
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 2.2 ohm, 1 W, - 1%, 200 V RoHS Compliant: Yes
RESISTOR, SMD, THICK FILM, 2.2 OHM, 1W, - 1%, 1812 REVERSED WIDE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-2411-1-ND | RCL12182R20FKEK | RCL12182R20FKEK | 40T1858 | 62414734 |
| Product Name | Chip Resistor - Surface Mount | RES 2.20 OHM 1W 1% 1218 WIDE | Resistors - Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 2.2 Ohm, 1 W, 1%, 200 V Rohs Compliant Vishay | Resistor |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1812; Wide 1812 | 1812; Wide 1812 (4532 Metric), 1218 | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms |