Vishay Intertechnology, Inc. RES 2.67K OHM 1W 1% 1218 WIDE RCL12182K67FKEK

Description
RES 2.67Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 2.67Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1W 1% 1218 WIDE - RCL12182K67FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1W 1% 1218 WIDE
RCL12182K67FKEK
RES 2.67K OHM 1W 1% 1218 WIDE RCL12182K67FKEK
RES 2.67Kohm 1W 1% 1218 WIDE

RES 2.67Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL12182K67FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL12182K67FKEK-ND
Chip Resistor - Surface Mount RCL12182K67FKEK-ND
2.67 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327100-RCL12182K67FKEK - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327100-RCL12182K67FKEK
Resistors - Chip Resistor - Surface Mount 1327100-RCL12182K67FKEK
Manufacturer: Vishay Dale Win Source Part Number: 1327100-RCL12182K67F KEK Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.181" W (3.20mm x 4.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 2.67 kOhms Supplier Device Package: 1218 Temperature Range - Operating: -55°C ~ 155°C Case / Package: Wide 1812 (4532 Metric), 1218 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327100-RCL12182K67FKEK
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.181" W (3.20mm x 4.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.67 kOhms
Supplier Device Package: 1218
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Wide 1812 (4532 Metric), 1218
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL12182K67FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL12182K67FKEK
Chip Resistor - Surface Mount RCL12182K67FKEK
RES SMD 2.67K OHM 1W 1812 WIDE

RES SMD 2.67K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RCL12182K67FKEK RCL12182K67FKEK-ND 1327100-RCL12182K67FKEK RCL12182K67FKEK
Product Name RES 2.67K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers