Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12182K40FKEK

Description
2.4 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.4 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2409-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2409-1-ND
Chip Resistor - Surface Mount 541-2409-1-ND
2.4 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2409-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2409-6-ND
Chip Resistor - Surface Mount 541-2409-6-ND
2.4 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2409-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2409-2-ND
Chip Resistor - Surface Mount 541-2409-2-ND
2.4 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

2.4 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.40K OHM 1W 1% 1218 WIDE - RCL12182K40FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40K OHM 1W 1% 1218 WIDE
RCL12182K40FKEK
RES 2.40K OHM 1W 1% 1218 WIDE RCL12182K40FKEK
RES 2.40Kohm 1W 1% 1218 WIDE

RES 2.40Kohm 1W 1% 1218 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-2409-1-ND RCL12182K40FKEK
Product Name Chip Resistor - Surface Mount RES 2.40K OHM 1W 1% 1218 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers