Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCL12182K20JNEK

Description
2.2 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCL2.2KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL2.2KBTR-ND
Chip Resistor - Surface Mount RCL2.2KBTR-ND
2.2 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL2.2KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL2.2KBCT-ND
Chip Resistor - Surface Mount RCL2.2KBCT-ND
2.2 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.2K OHM 1W 5% 1218 WIDE - RCL12182K20JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1W 5% 1218 WIDE
RCL12182K20JNEK
RES 2.2K OHM 1W 5% 1218 WIDE RCL12182K20JNEK
RES 2.2Kohm 1W 5% 1218 WIDE

RES 2.2Kohm 1W 5% 1218 WIDE

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RCL2.2KBTR-ND RCL12182K20JNEK
Product Name Chip Resistor - Surface Mount RES 2.2K OHM 1W 5% 1218 WIDE
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details