Vishay Precision Group RES 2.20K OHM 1W 1% 1218 WIDE RCL12182K20FKEK

Description
RES 2.20Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 2.20Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20K OHM 1W 1% 1218 WIDE - RCL12182K20FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1W 1% 1218 WIDE
RCL12182K20FKEK
RES 2.20K OHM 1W 1% 1218 WIDE RCL12182K20FKEK
RES 2.20Kohm 1W 1% 1218 WIDE

RES 2.20Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - 541-2408-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2408-2-ND
Chip Resistor - Surface Mount 541-2408-2-ND
2.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2408-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2408-1-ND
Chip Resistor - Surface Mount 541-2408-1-ND
2.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 2K2, 1%, 1W, 1218; Resistor Case Style Vishay - 12AC1999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 1W, 1218; Resistor Case Style Vishay
12AC1999
Res, 2K2, 1%, 1W, 1218; Resistor Case Style Vishay 12AC1999
RES, 2K2, 1%, 1W, 1218; Resistor Case Style:1218 [3045 Metric]; Resistance:2.2kohm; Product Range:RCL Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K2, 1%, 1W, 1218; Resistor Case Style:1218 [3045 Metric]; Resistance:2.2kohm; Product Range:RCL Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 2.2 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay - 40T1857 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 2.2 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay
40T1857
Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 2.2 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay 40T1857
Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 2.2 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, Long Side Termination, RCL Series, 2.2 kohm, 1 W, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RCL12182K20FKEK 541-2408-2-ND 12AC1999 40T1857
Product Name RES 2.20K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Res, 2K2, 1%, 1W, 1218; Resistor Case Style Vishay Surface Mount Thick Film Resistor, Long Side Termination, Rcl Series, 2.2 Kohm, 1 W, 1%, 200 V Rohs Compliant Vishay
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD203GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details