Vishay Intertechnology, Inc. RES 28.0 OHM 1W 1% 1218 WIDE RCL121828R0FKEK

Description
RES 28.0ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 28.0ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0 OHM 1W 1% 1218 WIDE - RCL121828R0FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0 OHM 1W 1% 1218 WIDE
RCL121828R0FKEK
RES 28.0 OHM 1W 1% 1218 WIDE RCL121828R0FKEK
RES 28.0ohm 1W 1% 1218 WIDE

RES 28.0ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121828R0FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121828R0FKEK-ND
Chip Resistor - Surface Mount RCL121828R0FKEK-ND
28 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

28 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121828R0FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL121828R0FKEK
Chip Resistor - Surface Mount RCL121828R0FKEK
RES SMD 28 OHM 1W 1812 WIDE

RES SMD 28 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL121828R0FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121828R0FKEK
Chip Resistor - Surface Mount RCL121828R0FKEK
RES SMD 28 OHM 1W 1812 WIDE

RES SMD 28 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RCL121828R0FKEK RCL121828R0FKEK-ND RCL121828R0FKEK RCL121828R0FKEK
Product Name RES 28.0 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 28 ohms 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573181 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details