Vishay Intertechnology, Inc. RES 28.7K OHM 1W 1% 1218 WIDE RCL121828K7FKEK

Description
RES 28.7Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 28.7Kohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1W 1% 1218 WIDE - RCL121828K7FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1W 1% 1218 WIDE
RCL121828K7FKEK
RES 28.7K OHM 1W 1% 1218 WIDE RCL121828K7FKEK
RES 28.7Kohm 1W 1% 1218 WIDE

RES 28.7Kohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121828K7FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121828K7FKEK-ND
Chip Resistor - Surface Mount RCL121828K7FKEK-ND
28.7 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121828K7FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121828K7FKEK
Chip Resistor - Surface Mount RCL121828K7FKEK
RES SMD 28.7K OHM 1W 1812 WIDE

RES SMD 28.7K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121828K7FKEK RCL121828K7FKEK-ND RCL121828K7FKEK
Product Name RES 28.7K OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details