Vishay Intertechnology, Inc. RES 280 OHM 1W 1% 1218 WIDE RCL1218280RFKEK

Description
RES 280ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 280ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1W 1% 1218 WIDE - RCL1218280RFKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1W 1% 1218 WIDE
RCL1218280RFKEK
RES 280 OHM 1W 1% 1218 WIDE RCL1218280RFKEK
RES 280ohm 1W 1% 1218 WIDE

RES 280ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL1218280RFKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL1218280RFKEK-ND
Chip Resistor - Surface Mount RCL1218280RFKEK-ND
280 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

280 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL1218280RFKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL1218280RFKEK
Chip Resistor - Surface Mount RCL1218280RFKEK
RES SMD 280 OHM 1W 1812 WIDE

RES SMD 280 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL1218280RFKEK RCL1218280RFKEK-ND RCL1218280RFKEK
Product Name RES 280 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers