Vishay Intertechnology, Inc. RES 27.4 OHM 1W 1% 1218 WIDE RCL121827R4FKEK

Description
RES 27.4ohm 1W 1% 1218 WIDE
Request a Quote Datasheet
Description
RES 27.4ohm 1W 1% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1W 1% 1218 WIDE - RCL121827R4FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1W 1% 1218 WIDE
RCL121827R4FKEK
RES 27.4 OHM 1W 1% 1218 WIDE RCL121827R4FKEK
RES 27.4ohm 1W 1% 1218 WIDE

RES 27.4ohm 1W 1% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121827R4FKEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121827R4FKEK-ND
Chip Resistor - Surface Mount RCL121827R4FKEK-ND
27.4 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121827R4FKEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121827R4FKEK
Chip Resistor - Surface Mount RCL121827R4FKEK
RES SMD 27.4 OHM 1W 1812 WIDE

RES SMD 27.4 OHM 1W 1812 WIDE

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCL121827R4FKEK - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCL121827R4FKEK
Chip Resistor - Surface Mount RCL121827R4FKEK
RES SMD 27.4 OHM 1W 1812 WIDE

RES SMD 27.4 OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RCL121827R4FKEK RCL121827R4FKEK-ND RCL121827R4FKEK RCL121827R4FKEK
Product Name RES 27.4 OHM 1W 1% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts 1 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1073FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details