Vishay Intertechnology, Inc. RES 27K OHM 1W 5% 1218 WIDE RCL121827K0JNEK

Description
RES 27Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet
Description
RES 27Kohm 1W 5% 1218 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1W 5% 1218 WIDE - RCL121827K0JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1W 5% 1218 WIDE
RCL121827K0JNEK
RES 27K OHM 1W 5% 1218 WIDE RCL121827K0JNEK
RES 27Kohm 1W 5% 1218 WIDE

RES 27Kohm 1W 5% 1218 WIDE

Supplier's Site
Chip Resistor - Surface Mount - RCL121827K0JNEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCL121827K0JNEK-ND
Chip Resistor - Surface Mount RCL121827K0JNEK-ND
27 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

27 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCL121827K0JNEK - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RCL121827K0JNEK
Chip Resistor - Surface Mount RCL121827K0JNEK
RES SMD 27K OHM 1W 1812 WIDE

RES SMD 27K OHM 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RCL121827K0JNEK RCL121827K0JNEK-ND RCL121827K0JNEK
Product Name RES 27K OHM 1W 5% 1218 WIDE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 27000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 to 1218 watts 1 watts 1 to 1812 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details